The SAK-C161JC-32FF is a microcontroller from Infineon Technologies, part of the C166 family. This 16-bit microcontroller is tailored for embedded control applications that demand real-time performance and a variety of peripheral interfaces. Its design focuses on providing sufficient processing power alongside efficient code execution, which makes it well-suited for cost-sensitive but demanding environments.
Applications
- Automotive body control modules: Employed for controlling functions like door locks, window lifts, and lighting systems.
- Industrial automation systems: Utilized in programmable logic controllers (PLCs) and other industrial control equipment.
- Motor control applications: Used for precise control of DC motors, stepper motors, and brushless DC motors.
- Power supply control: Found in switched-mode power supplies (SMPS) and other power management circuits.
- Consumer electronics: Integrated in appliances and other consumer electronic devices requiring embedded control.
Features
- C166 Architecture: Built around Infineon's C166 16-bit architecture, known for its efficient code density and real-time performance.
- 32 MHz CPU Frequency: Operates at a clock frequency of 32 MHz, enabling rapid instruction execution.
- On-Chip RAM: Features on-chip RAM (likely around 2KB or 4KB) for storing data and variables during program execution.
- On-Chip Flash Memory: Equipped with 32KB of on-chip flash memory for storing program code and configuration data.
- Peripheral Set: Provides a diverse set of integrated peripherals, including ADCs, timers, PWM units, and communication interfaces (CAN, SPI, UART).
- CAN Interface: Includes a CAN (Controller Area Network) interface for robust communication in automotive and industrial networks.
- SPI Interface: Offers a Serial Peripheral Interface (SPI) for synchronous serial communication with external devices.
- UART Interface: Provides a Universal Asynchronous Receiver/Transmitter (UART) for asynchronous serial communication.
- ADC (Analog-to-Digital Converter): Contains multiple ADC channels for converting analog sensor signals into digital data.
- PWM Units: Integrated with Pulse Width Modulation (PWM) units for controlling motors and power electronics.
Benefits
- Real-Time Performance: The C166 architecture and integrated peripherals enable fast and deterministic real-time control.
- Robust Communication: The CAN interface ensures reliable communication in noisy industrial and automotive environments.
- Flexibility: The comprehensive set of peripherals allows for easy interface to a wide variety of sensors and actuators.
- Cost-Effectiveness: Offers a cost-optimized solution for demanding embedded control applications.
- Compact Design: Typically available in compact packages, minimizing board space requirements.
In summary, the SAK-C161JC-32FF microcontroller is a versatile and cost-effective solution for a broad range of embedded control applications. Its combination of real-time performance, robust communication, and integrated peripherals makes it an excellent choice for applications requiring precise control and reliable operation in cost-sensitive environments.