The SAK-C161CI-32F16F is a microcontroller from Infineon Technologies' C166 family. This 16-bit microcontroller is designed for embedded control applications requiring real-time performance and a variety of peripherals. It balances processing power with efficient code execution, making it suitable for cost-sensitive applications.
Applications
- Industrial control systems: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment.
- Automotive body electronics: Used for controlling window lifts, central locking systems, and other body control functions.
- Motor control: Suitable for controlling the speed and position of electric motors in various applications.
- Consumer electronics: Employed in appliances and other consumer electronic devices.
- Data Acquisition Systems: Used in data loggers and other instruments that need analog to digital conversion and processing.
Features
- C166 Architecture: Based on Infineon's C166 16-bit architecture, providing efficient code execution and real-time performance.
- 32 MHz CPU Frequency: Operates at a clock frequency of 32 MHz, enabling rapid instruction execution.
- 16 KB On-Chip RAM: Equipped with 16 KB of on-chip RAM for data storage and program execution.
- 32 KB On-Chip Flash Memory: Includes 32 KB of on-chip flash memory for storing the application code and data.
- Peripheral Set: Integrated with a comprehensive set of peripherals, including ADCs, timers, PWM units, and communication interfaces (CAN, SPI, UART).
- CAN Interface: Supports the CAN (Controller Area Network) protocol, enabling reliable communication in automotive and industrial networks.
- SPI Interface: Provides a Serial Peripheral Interface (SPI) for communication with external devices.
- UART Interface: Offers a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
- ADC (Analog-to-Digital Converter): Includes multiple ADC channels for converting analog signals into digital data.
- PWM Units: Contains Pulse Width Modulation (PWM) units for controlling motors and other devices.
Benefits
- Real-Time Performance: The C166 architecture and integrated peripherals enable real-time control applications.
- Robust Communication: The CAN interface provides reliable communication in harsh environments.
- Flexibility: The comprehensive set of peripherals allows for easy integration with a wide range of sensors and actuators.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
- Cost-Effective: Offers a cost-effective solution for embedded control applications.
In summary, the SAK-C161CI-32F16F microcontroller is a versatile and cost-effective solution for a wide range of embedded control applications. Its combination of real-time performance, robust communication features, and low power consumption makes it an ideal choice for applications requiring precise control and reliable operation.