EN
  • EN
  • DE

SAF-XC866L-2FRI BE

Part No SAF-XC866L-2FRI BE
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC8xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor XC800
Core Size 8-Bit
Speed 86MHz
Connectivity LINbus, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-38
Base Product Number SAF-XC866
Other Names SP000245778,SAF-XC866L-2FRI BE,SAF-XC866L-2FRIBE
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264560-SAF-XC866L-2FRI BE
Ultra Librarian 3D Model Ultra Librarian SAF-XC866L-2FRI BE CAD Model

Description

The SAF-XC866L-2FRI BE is an 8-bit microcontroller from Infineon Technologies, part of the XC800 family. It is designed for cost-sensitive applications requiring basic control functions and low power consumption.

Applications

  • Small Appliance Control: Typically used in controlling simple home appliances like coffee machines, toasters, and fans.
  • Lighting Control: Implemented in basic lighting control systems.
  • Simple Motor Control: Found in applications requiring straightforward motor control, such as small pumps and fans.
  • Automotive Accessories: Used in automotive accessories for basic control and monitoring tasks.
  • Consumer Electronics: Integrated into various consumer electronics devices for simple control functions.

Features

  • 8-Bit Architecture: Offers sufficient processing power for basic control applications.
  • Flash Memory: Integrated flash memory for program storage, allowing easy code updates.
  • PWM Channels: Provides PWM (Pulse Width Modulation) channels for motor speed control and dimming.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital for processing.
  • UART Interface: Includes a UART (Universal Asynchronous Receiver/Transmitter) interface for serial communication.

Benefits

  • Cost-Effective: Offers a low-cost solution for basic control requirements.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying circuit design.
  • Easy to Use: Simple architecture and comprehensive development tools make it easy to program and implement.
  • Reliable Performance: Designed for robust and reliable operation in various environments.

Additional Details

The SAF-XC866L-2FRI BE operates at a specified voltage range and is designed for minimal power usage. It includes various timers and capture/compare units, providing precise timing and control capabilities. The UART interface facilitates communication with other devices. The ADC enables the microcontroller to interface with analog sensors. Infineon provides a comprehensive suite of development tools, including compilers, debuggers, and software libraries, to support developers. The microcontroller is designed for high reliability and long-term availability. It offers an efficient and cost-effective solution for a broad range of embedded control applications where simple yet reliable control is needed. Its architecture and feature set are optimized for low-power and cost-sensitive designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess