EN
  • EN
  • DE

S25FL032P0XMFI000

Part No S25FL032P0XMFI000
Manufacturer Nexperia USA Inc.
Catalog Memory
Description S25FL032P - 32-Mbit 3.0 V Flash / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Nexperia USA Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 662417-S25FL032P0XMFI000
Ultra Librarian 3D Model Ultra Librarian S25FL032P0XMFI000 CAD Model

Description

The Nexperia S25FL032P0XMFI000 is a 32 Mbit (4 MB) Serial Flash Memory device, featuring a single x1, dual x2, and quad x4 SPI interface. This memory chip is designed for a wide range of embedded systems applications requiring non-volatile storage for code, data, and configuration information. It offers fast read speeds, low power consumption, and high reliability, making it suitable for demanding applications.

Applications:

  • Embedded systems boot memory
  • Data storage in industrial control systems
  • Firmware storage in networking equipment
  • Configuration storage in consumer electronics
  • Storage of sensor data in IoT devices

Features:

  • 32 Mbit (4 MB) storage capacity
  • Standard SPI interface with single, dual, and quad modes
  • Fast read access times
  • Low power consumption
  • High endurance and data retention
  • Small form factor package

Benefits:

  • Provides ample storage for embedded systems code and data.
  • Offers flexible interface options for easy integration with various microcontrollers.
  • Enables fast system boot and data access.
  • Reduces overall system power consumption.
  • Ensures reliable data storage over a long lifespan.
  • Saves board space due to its compact package.

Additional Details:

The S25FL032P0XMFI000 operates on a supply voltage of 2.7V to 3.6V. It supports standard SPI protocols and commands, simplifying software development. The device features advanced security features to protect stored data from unauthorized access. It is available in a variety of temperature grades to meet the requirements of different operating environments. The part is commonly found in networking, telecommunications, and industrial control applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess