EN
  • EN
  • DE

0274-N15F-YMM27481

Part No 0274-N15F-YMM27481
Manufacturer Febest Auto Parts
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232512-0274-N15F-YMM27481
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0274-N15F-YMM27481 CAD Model

Description

The 0274-N15F-YMM27481 is a Febest Auto Parts suspension bushing. Febest specializes in manufacturing and distributing aftermarket auto parts, particularly for Asian and European vehicles. Suspension bushings are critical components in a vehicle's suspension system, providing cushioning and reducing noise and vibration.

Applications

  • Vehicle suspension systems
  • Specifically designed for compatibility with certain vehicle makes and models (research is required to determine specific compatibility).
  • Used in the repair and maintenance of vehicle suspension components.

Features

  • High-quality rubber construction: Ensures durability and resistance to wear and tear.
  • Precision-engineered design: Provides a proper fit and optimal performance.
  • Reduces noise and vibration: Minimizes unwanted sounds and vibrations from the suspension system.
  • Enhances ride comfort: Improves the overall driving experience by providing a smoother ride.
  • Aftermarket replacement part: Offers a cost-effective alternative to OEM parts.

Benefits

  • Improved vehicle handling: Proper bushing function contributes to stable and predictable handling.
  • Reduced wear and tear on other suspension components: Minimizing vibration and impact forces prolongs the life of other parts.
  • Enhanced safety: A well-maintained suspension system is crucial for safe driving.
  • Cost-effective repair solution: Replacing worn bushings is a relatively inexpensive way to improve vehicle performance.
  • Restored ride quality: Replacing worn bushings can restore the original ride comfort of the vehicle.

Additional Details

Febest Auto Parts are known for their wide range of replacement parts, catering to various vehicle models. The material used in these bushings is specifically selected to withstand the harsh conditions of the undercarriage, including exposure to road salt, oil, and extreme temperatures. Installation typically requires specialized tools and knowledge of vehicle suspension systems. Always consult a qualified mechanic for installation. Proper lubrication of the bushing during installation is important. To identify the exact vehicle applications, cross-referencing with vehicle manufacturer part numbers or using Febest's part number catalog is necessary.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess