EN
  • EN
  • DE

SAF-C517A-4RM

Part No SAF-C517A-4RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187750-SAF-C517A-4RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C517A-4RM CAD Model

Description

The SAF-C517A-4RM is an 8-bit microcontroller from Infineon Technologies, part of the C500 family. It is designed for embedded control applications requiring reliable performance and a variety of integrated peripherals.

Applications

  • Industrial Control: Used in PLCs, motor drives, and other industrial automation equipment.
  • Automotive Systems: Suitable for applications such as body control modules, dashboard controllers, and sensor interfaces.
  • Consumer Appliances: Found in washing machines, refrigerators, and other smart appliances.
  • Power Management: Utilized in power supplies, battery chargers, and other power control systems.

Features

  • 8-bit Microcontroller: Enhanced 8051 architecture for efficient processing.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • Internal RAM: Offers fast access memory for data manipulation and temporary storage.
  • Timers and Counters: Multiple timers/counters for generating PWM signals and counting events.
  • Serial Interfaces: UART, SPI, and I²C for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital I/O: General-purpose I/O pins for interfacing with external components.

Benefits

  • High Performance: Delivers fast and reliable performance for demanding control applications.
  • Cost-Effective Solution: Integrated peripherals reduce the need for external components, lowering system costs.
  • Easy Integration: Standard serial interfaces simplify communication with other devices.
  • Robust Design: Built for reliable operation in harsh industrial and automotive environments.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.

Additional Details

The SAF-C517A-4RM microcontroller operates on a 5V power supply and features a robust interrupt system for real-time responsiveness. The Flash memory allows for in-system programming and updates. It's suitable for applications requiring precise timing and control, making it a versatile choice for various embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess