EN
  • EN
  • DE

SAB80C517-N18-T3

Part No SAB80C517-N18-T3
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090895-SAB80C517-N18-T3
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB80C517-N18-T3 CAD Model

Description

The SAB80C517-N18-T3 is a high-performance 8-bit microcontroller manufactured by Infineon Technologies (formerly Siemens). It belongs to the 8051 family of microcontrollers, known for their robust architecture and wide range of applications. This particular variant offers enhanced features and performance compared to the standard 8051, making it suitable for demanding embedded control applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive Electronics: Employed in engine management systems, anti-lock braking systems (ABS), and airbag control systems.
  • Telecommunications: Utilized in communication equipment, such as modems and wireless transceivers.
  • Medical Devices: Integrated into medical instruments and diagnostic equipment.
  • Consumer Electronics: Found in appliances, home automation systems, and entertainment devices.

Features

  • Enhanced 8051 Core: Offers improved performance and instruction execution speed.
  • 8 KB On-Chip ROM: Provides ample program memory for complex applications.
  • 256 Bytes On-Chip RAM: Offers data storage for variables and temporary data.
  • Multiple Timers/Counters: Includes several timers/counters for precise timing and control.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols.
  • Analog-to-Digital Converter (ADC): Enables interfacing with analog sensors and signals.
  • Pulse Width Modulation (PWM) Outputs: Allows for precise control of motor speed, light intensity, and other analog functions.
  • Extended Temperature Range: Operates reliably in harsh environments.

Benefits

  • High Performance: Delivers excellent processing power for demanding applications.
  • Versatile Communication Options: Supports a wide range of communication protocols.
  • Analog Interface: Allows for easy integration with analog sensors and control systems.
  • Reliable Operation: Ensures stable performance in harsh environments.
  • Compact Solution: Integrates multiple peripherals on a single chip.

Additional Details

The SAB80C517-N18-T3 typically operates with a 5V power supply and requires an external clock source. The part number designations (-N18-T3) likely refer to specific package types, speed grades, and temperature ranges. The integrated ADC and PWM capabilities are particularly useful for interfacing with sensors and controlling actuators. Programming is typically done in C or assembly language. Refer to the Infineon datasheet for detailed electrical specifications, pinout information, and programming guidelines. The enhanced 8051 core offers several advantages over the standard 8051, including faster instruction execution and improved interrupt handling. This microcontroller provides a powerful and flexible solution for a wide range of embedded applications.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess