EN
  • EN
  • DE

SAB80C32

Part No SAB80C32
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187582-SAB80C32
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C32 CAD Model

Description

The SAB80C32 is a high-performance 8-bit microcontroller manufactured by Infineon Technologies (originally Siemens). It is a member of the widely-used 8051 family of microcontrollers, known for their versatile architecture and ease of use. This microcontroller is suitable for various embedded control applications, particularly where cost-effectiveness and a simple design are key considerations.

Applications

  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Instrumentation and measurement equipment
  • Security systems
  • Embedded systems requiring basic control functionality

Features

  • 8-bit CPU with 8051 instruction set
  • 128 bytes of on-chip RAM
  • Four 8-bit I/O ports
  • Two 16-bit timer/counters
  • Full duplex serial port (UART)
  • Six interrupt sources with two priority levels
  • Programmable clock frequency
  • On-chip oscillator

Benefits

  • Cost-effective solution for basic control applications
  • Simple and easy-to-use architecture
  • Large user base and extensive documentation
  • Wide availability of development tools and resources
  • Integrated peripherals reduce external component count
  • Low power consumption

Additional Details

The SAB80C32 utilizes the standard 8051 instruction set, making it easy for developers familiar with the 8051 architecture to quickly implement their applications. It contains 128 bytes of on-chip RAM for storing data and variables, as well as four 8-bit I/O ports that can be configured as inputs or outputs to interface with external devices. The two 16-bit timer/counters can be used for various timing and counting applications, such as generating PWM signals or measuring frequencies. The full-duplex serial port enables asynchronous communication with other devices, such as computers or other microcontrollers. The interrupt system allows the microcontroller to respond to external events in a timely manner. The SAB80C32 is available in various packages, including DIP and surface-mount packages, making it easy to integrate into a variety of designs. The microcontroller operates at a relatively low clock frequency, which contributes to its low power consumption. Overall, the SAB80C32 is a reliable and cost-effective solution for a wide range of basic embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess