The SAB-C513A0-2EN is a microcontroller from Infineon Technologies, belonging to the C51 family of 8-bit microcontrollers. This microcontroller is designed for a wide range of embedded applications requiring efficient processing and versatile peripheral interfaces. It is known for its robust architecture and low power consumption, making it suitable for both industrial and consumer electronics.
Applications
- Industrial Control Systems: Used in automation equipment, motor control, and process control applications.
- Consumer Electronics: Integrated into household appliances such as washing machines, refrigerators, and microwave ovens.
- Automotive Systems: Employed in dashboard controls, sensor interfaces, and other non-critical automotive functions.
- Medical Devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic tools.
- Communication Devices: Found in basic communication devices and remote control systems.
Features
- 8-Bit Architecture: Based on the industry-standard 80C51 core.
- On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
- Peripheral Interfaces: Equipped with serial communication interfaces (UART), timers, and I/O ports.
- Interrupt Handling: Supports multiple interrupt sources with programmable priority levels.
- Power Management: Features power-saving modes to reduce power consumption in battery-powered applications.
Benefits
- Cost-Effective: Offers a balance of performance and price, making it suitable for cost-sensitive applications.
- Ease of Use: Compatible with standard 8051 development tools and environments.
- Reliability: Designed for robust performance in harsh industrial environments.
- Versatility: Can be adapted to a wide range of applications due to its flexible peripheral interfaces.
- Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
Technical Specifications
The SAB-C513A0-2EN typically includes features such as a clock frequency up to 20 MHz, several kilobytes of Flash memory, and a few hundred bytes of RAM. It supports a variety of serial communication protocols, including UART. The operating voltage ranges from 3V to 5.5V. It also has multiple general-purpose I/O pins which can be configured as inputs or outputs, and timers for generating precise time intervals or PWM signals.