EN
  • EN
  • DE

SAB-C167CR-LMGA-T

Part No SAB-C167CR-LMGA-T
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187649-SAB-C167CR-LMGA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C167CR-LMGA-T CAD Model

Description

The SAB-C167CR-LMGA-T is a variant of the Infineon Technologies SAB-C167CR series, part of the C166 family of 16-bit microcontrollers. Designed for real-time embedded control, this microcontroller offers a blend of processing capability, integrated memory, and a variety of peripherals. 'CR' likely signifies core features, 'LMGA' indicates specific memory, package, or options, and '-T' usually refers to a specific temperature grade or packaging detail (often tape and reel for automated assembly).

Applications:

  • Industrial Automation and Control Systems
  • Automotive Control Units (Engine Management, ABS, etc.)
  • Robotics
  • High-Performance Motor Control Applications
  • Embedded Systems requiring precise timing and control

Features:

  • 16-Bit CPU: Based on the C166 architecture, known for its efficiency in embedded control.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data. 'LMGA' denotes its specific memory configuration.
  • Timers/Counters: Multiple timers and counters allow for precise timing and event management.
  • PWM Units: Features Pulse Width Modulation (PWM) units suitable for motor control and power conversion.
  • Serial Communication Interfaces: UART, SPI, and CAN interfaces are included for communicating with other devices and networks.
  • Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors.
  • Interrupt Controller: A flexible interrupt system allows for handling asynchronous events and real-time tasks.
  • Watchdog Timer: An integrated watchdog timer helps prevent system malfunctions and improves reliability.

Benefits:

  • Efficient Processing: The 16-bit architecture and optimized instruction set allow for efficient execution of control algorithms.
  • Versatile Peripheral Set: The range of on-chip peripherals reduces the need for external components.
  • Robust Communication: The variety of serial interfaces allows for reliable communication in various environments.
  • Real-Time Performance: The interrupt controller and timers ensure precise real-time control.
  • System Reliability: The watchdog timer increases overall system stability and prevents failures.

Technical Specifications: The SAB-C167CR-LMGA-T operates within specified voltage and temperature ranges. Detailed electrical characteristics, memory mapping, peripheral configurations, and packaging details (including temperature grade denoted by '-T') can be found in the Infineon C166 Family User's Manual and the device datasheet for this specific variant.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess