EN
  • EN
  • DE

PX8895EDQG

Part No PX8895EDQG
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214743-PX8895EDQG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX8895EDQG CAD Model

Description

The PX8895EDQG, manufactured by Infineon Technologies, is a highly integrated power management IC (PMIC) designed for automotive applications. It offers a comprehensive solution for regulating and distributing power within a vehicle's electronic systems. This PMIC is specifically tailored to meet the stringent requirements of the automotive industry, including robustness, reliability, and adherence to automotive safety standards.

Applications

  • Automotive Body Control Modules (BCM): Powers and manages various functions within the BCM, such as lighting, door locks, and window controls.
  • Automotive Instrument Clusters: Provides regulated power to the instrument cluster, ensuring accurate display of vehicle information.
  • Advanced Driver-Assistance Systems (ADAS): Supports the power requirements of ADAS modules, enabling features like lane departure warning, adaptive cruise control, and automatic emergency braking.
  • Infotainment Systems: Powers the infotainment system, including displays, audio amplifiers, and navigation units.
  • Engine Control Units (ECU): Provides power to certain sensors and controllers within the ECU.

Features

  • Multiple Regulators: Integrates multiple voltage regulators to supply different voltage levels required by various automotive subsystems.
  • High Efficiency: Designed for high efficiency to minimize power dissipation and reduce heat generation, improving overall system performance.
  • Automotive Qualified: Meets stringent automotive quality standards, ensuring reliability and robustness in harsh automotive environments.
  • Protection Features: Includes comprehensive protection features such as overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the IC and connected components.
  • Diagnostic Capabilities: Offers diagnostic features for monitoring voltage levels, current consumption, and temperature, enabling early detection of potential issues.
  • Communication Interface: Features a communication interface (e.g., SPI or I2C) for configuration and monitoring.

Benefits

  • Reduced BOM Cost: Integrates multiple power management functions into a single IC, reducing the bill of materials (BOM) cost.
  • Improved System Reliability: Automotive qualification and comprehensive protection features ensure high reliability and robustness.
  • Simplified Design: Simplifies power supply design, reducing development time and effort.
  • Enhanced System Performance: High efficiency and accurate voltage regulation contribute to improved system performance.
  • Reduced Board Space: Integration of multiple functions reduces the overall board space required for power management.

The PX8895EDQG is typically supplied in a thermally enhanced package to facilitate heat dissipation. It is designed to operate over a wide temperature range, typically -40°C to +125°C, which is essential for automotive applications. Infineon provides extensive documentation and support for this PMIC, including application notes, reference designs, and simulation models. Further details, including specific voltage and current ratings for each regulator, can be found in the official Infineon datasheet for the PX8895EDQG.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess