EN
  • EN
  • DE

PX7510CDSG

Part No PX7510CDSG
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214739-PX7510CDSG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX7510CDSG CAD Model

Description

The PX7510CDSG is a high-performance system-on-chip (SoC) solution from Infineon Technologies, primarily targeted at automotive applications, particularly in the area of Advanced Driver Assistance Systems (ADAS). It integrates a powerful processor core, advanced memory interfaces, and a comprehensive set of peripherals to deliver the performance and features required for demanding automotive tasks. The PX7510CDSG is designed to provide a reliable and efficient platform for a wide range of applications.

Applications

  • Advanced Driver Assistance Systems (ADAS): Functions such as adaptive cruise control (ACC), lane departure warning (LDW), and automatic emergency braking (AEB).
  • Automotive Infotainment Systems: High-resolution displays, navigation systems, and multimedia processing.
  • Instrument Clusters: Digital instrument clusters with advanced graphics and real-time data display.
  • Telematics: Vehicle tracking, remote diagnostics, and over-the-air (OTA) software updates.
  • Automotive Gateways: Secure communication between different vehicle networks and external devices.

Features

  • High-Performance Processor Core: Provides the processing power required for complex ADAS algorithms and real-time operations.
  • Advanced Memory Interfaces: Supports high-speed memory access for fast data processing and efficient memory utilization.
  • Integrated Graphics Processing Unit (GPU): Enables high-resolution display capabilities and advanced graphics rendering.
  • Comprehensive Peripheral Set: Includes CAN, LIN, Ethernet, USB, and other communication interfaces.
  • Security Features: Incorporates hardware and software security mechanisms to protect against unauthorized access and cyber threats.

Benefits

  • Enhanced Safety: Enables the implementation of advanced ADAS functions to improve vehicle safety and driver assistance.
  • Improved User Experience: Supports high-resolution displays and advanced graphics for a more engaging user experience.
  • Reduced System Cost: High integration reduces the need for external components, lowering overall system costs.
  • Increased Reliability: Designed to withstand harsh automotive environments, ensuring reliable operation.
  • Future-Proofing: Scalable architecture and comprehensive feature set allow for future upgrades and expansions.

Additional Details

The PX7510CDSG typically operates at clock frequencies exceeding 1 GHz and integrates multiple processor cores. It supports a wide range of automotive communication protocols, including CAN, LIN, and Ethernet. The device is typically packaged in a BGA package and is designed to meet automotive-grade quality and reliability standards. For detailed technical specifications, refer to the official Infineon datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess