EN
  • EN
  • DE

NSR05F20NXT5G

Part No NSR05F20NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 20V
Mounting SMD (SMT)
Case / Package 2-DSN (1x.60)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 060569-NSR05F20NXT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSR05F20NXT5G CAD Model

Description

ON Semiconductor NSR05F20NXT5G Overview

The NSR05F20NXT5G is a cutting-edge Schottky Barrier Diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This diode is part of ON Semiconductor's extensive range of high-performance diodes, offering superior efficiency and reliability for a variety of applications. The NSR05F20NXT5G is particularly well-suited for high-frequency operations and situations where low power loss and high efficiency are required.

Key Features

  • Low Forward Voltage Drop: The NSR05F20NXT5G boasts a low forward voltage drop, which enhances its overall efficiency by minimizing power loss during operation.
  • High Current Capacity: With its robust design, the diode can handle a high level of continuous forward current, making it suitable for demanding applications.
  • Fast Switching Speed: The fast switching speed of this diode makes it ideal for high-frequency applications, ensuring minimal delay in electronic circuits.
  • Small Footprint: The compact package size of the NSR05F20NXT5G allows it to be used in space-constrained applications without sacrificing performance.
  • Low Leakage Current: It exhibits low leakage current characteristics, which helps in maintaining the efficiency of the overall system, particularly in low power states.

Applications

The NSR05F20NXT5G is versatile and can be used in a variety of applications, including:

  • Power supply designs
  • DC-DC converters
  • Power management systems
  • Automotive applications
  • High-frequency inverters
  • Portable devices

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly products. The NSR05F20NXT5G is produced with this commitment in mind, adhering to rigorous environmental standards. It is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring that it meets global environmental regulations and can be used in eco-conscious products.

Conclusion

In summary, the NSR05F20NXT5G from ON Semiconductor is a high-performance Schottky Barrier Diode that offers efficiency, speed, and reliability for a wide range of electronic applications. Its low forward voltage drop, high current capacity, and fast switching speed make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1214 $58.2720
1,160+ $0.0997 $115.6520
1,795+ $0.0966 $173.3970
2,475+ $0.0935 $231.4125
3,200+ $0.0903 $288.9600
4,280+ $0.0810 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess