EN
  • EN
  • DE

PVT322PBF

Part No PVT322PBF
Manufacturer Infineon Technologies
Catalog Solid State Relays
Description IC RELAY PHOTOVO 250V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 10 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 250 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 8-DIP
Relay Type Relay
Win Source Part Number 062222-PVT322PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVT322PBF CAD Model

Description

The PVT322PBF is a photovoltaic relay manufactured by Infineon Technologies. This device leverages optocoupler technology to provide electrical isolation between the control signal and the load being switched. It is designed to replace traditional electromechanical relays in many applications, offering advantages such as faster switching speeds, longer lifespan, and lower power consumption.

Applications

  • Solid-State Relays (SSRs): Used as the core switching element in solid-state relays to provide electrical isolation and control.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), I/O modules, and other automation equipment.
  • Test and Measurement Equipment: Used in automated test equipment (ATE) and other instruments requiring isolated switching.
  • Medical Equipment: Integrated into medical devices where electrical isolation is critical for patient safety.
  • Power Management: Utilized in battery management systems (BMS) and other power control applications.

Features

  • Photovoltaic Isolation: Provides high voltage isolation between the input and output.
  • Solid-State Design: Offers fast switching speeds and long lifespan compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Zero-Crossing Detection: Reduces inrush current and minimizes electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.

Benefits

  • Enhanced Reliability: Solid-state design ensures long-term reliability and reduced maintenance.
  • Faster Switching: Provides quick and precise switching for demanding applications.
  • Improved Isolation: Photovoltaic isolation enhances safety and prevents ground loops.
  • Reduced Power Consumption: Lower power consumption compared to traditional relays.
  • Environmentally Friendly: RoHS compliance promotes environmental responsibility.

Additional Details

The PVT322PBF typically operates with a low control current, making it compatible with digital logic circuits. It features a normally open (NO) configuration, where the output is open until a control signal is applied. The device is designed for surface mount technology (SMT) assembly, enabling efficient manufacturing. The 'PBF' suffix typically indicates that the component is lead-free, complying with RoHS directives. Key specifications, such as the isolation voltage, load voltage, and on-resistance, are usually detailed in the product datasheet. Photovoltaic relays like the PVT322PBF are important components in modern electronic systems, offering a reliable and efficient alternative to traditional electromechanical relays.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 100A 1-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY 3PST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-660V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3670 $61.1010
6+ $16.7114 $100.2684
10+ $16.1892 $161.8920
13+ $15.6670 $203.6710
17+ $15.1447 $257.4599
23+ $13.5780 $312.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess