EN
  • EN
  • DE

74AC374SJX

Part No 74AC374SJX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 155 MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOP
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 986241-74AC374SJX
Ultra Librarian 3D Model Ultra Librarian 74AC374SJX CAD Model

Description

ON Semiconductor 74AC374SJX: High-Speed CMOS Octal D-Type Flip-Flop

The 74AC374SJX from ON Semiconductor is a high-speed CMOS Octal D-Type Flip-Flop with 3-state outputs. This integrated circuit is designed to provide the reliability and performance required for modern digital systems. It is a member of the AC series, which is characterized by its high speed and low power consumption, making it ideal for a wide range of applications including computers, telecommunications, and other electronic systems.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The flip-flops capture the state of their individual D-inputs on the rising edge of the clock signal, C. Once captured, the data can be maintained or transferred to the outputs based on the status of the Output Enable (OE) input. When OE is low, the internal flip-flops' states are presented on the outputs. Conversely, when OE is high, the outputs are in a high-impedance state, which is essential for bus-oriented applications where multiple devices may need to share the same output lines.

The 74AC374SJX operates from a single 5V power supply and is characterized for operation from -40°C to 85°C, making it suitable for commercial environments. The device is packaged in a 20-lead small outline package (SOIC), with a "JX" suffix indicating the Pb-free version, which is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring an environmentally friendly product.

Key features of the 74AC374SJX include:

  • Eight D-type flip-flops with single clock and OE inputs
  • 3-state outputs for bus-oriented applications
  • High-speed operation: tPD = 4.5 ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (maximum) at TA = 25°C
  • Edge-triggered flip-flop design
  • Inputs and outputs on opposite sides of the package for easy interface with microprocessors
  • Useful in applications requiring high-speed data capture and transfer
  • Lead-free and RoHS compliant

Overall, the 74AC374SJX from ON Semiconductor provides a robust and efficient solution for data storage and transfer in digital systems, ensuring high performance and compatibility with current environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess