EN
  • EN
  • DE

PTFB262208FV A

Part No PTFB262208FV A
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354348-PTFB262208FV A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB262208FV A CAD Model

Description

The PTFB262208FV A is a high-power LDMOS transistor from Infineon Technologies, designed for demanding RF applications. This transistor delivers exceptional performance in terms of power gain, efficiency, and ruggedness, making it suitable for a wide range of industrial, scientific, and medical (ISM) applications, as well as broadcast and communication systems.

Applications:

  • Industrial heating and drying equipment
  • Plasma generators
  • RF lighting
  • MRI systems
  • FM/TV broadcast transmitters
  • Military communications

Features:

  • High output power: Delivers up to 8W of RF power.
  • High gain: Provides substantial signal amplification, reducing the drive power requirements.
  • High efficiency: Converts DC power to RF power efficiently, minimizing heat dissipation and improving overall system efficiency.
  • Ruggedness: Withstands high VSWR conditions, ensuring reliable operation in demanding environments.
  • Internally matched: Simplifies the design and implementation process.

Benefits:

  • Improved system performance: High power and gain contribute to enhanced signal strength and range.
  • Reduced operating costs: High efficiency minimizes power consumption and cooling requirements.
  • Increased reliability: Ruggedness ensures stable operation even under adverse conditions.
  • Simplified design: Internal matching reduces the need for external components and simplifies the circuit design process.
  • Compact size: Enables smaller and more integrated system designs.

The PTFB262208FV A is fabricated using advanced LDMOS technology, ensuring superior performance and reliability. Its excellent thermal characteristics allow for efficient heat dissipation, contributing to long-term stability. This transistor is typically packaged in a robust ceramic package designed for high-power applications. The device is designed to operate at 2.45 GHz.

The device's performance characteristics are optimized for operation at 2.45 GHz, commonly used in industrial heating and scientific applications. The high gain and efficiency of the PTFB262208FV A allow for significant reduction in overall system power consumption while maintaining or improving output power. Its robust design makes it suitable for demanding industrial environments where reliability is paramount.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess