EN
  • EN
  • DE

PTFB182507DH

Part No PTFB182507DH
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354316-PTFB182507DH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB182507DH CAD Model

Description

The PTFB182507DH is a high-power LDMOS transistor manufactured by Infineon Technologies. This transistor is specifically designed for applications within the 1800 MHz frequency band, targeting primarily wireless communication infrastructure and base station power amplifiers. It offers a combination of high gain, excellent ruggedness, and superior efficiency, making it well-suited for demanding RF applications.

Applications

  • Cellular Base Stations: Used as the final stage amplifier in cellular base stations operating in the 1800 MHz band.
  • Wireless Infrastructure: Deployed in various wireless communication systems to enhance signal coverage and reliability.
  • Public Mobile Radio (PMR): Integrated into PMR systems for improved communication range and signal clarity.
  • Industrial RF Heating: Suitable for applications requiring high-power RF energy in industrial settings.

Features

  • High Power Output: Delivers significant RF power, enabling robust signal transmission.
  • High Gain: Provides substantial signal amplification, reducing the complexity of the amplifier chain.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to reduced operational costs.
  • Rugged Design: Designed to withstand harsh operating conditions, ensuring long-term reliability.
  • LDMOS Technology: Leverages LDMOS technology for enhanced performance and stability.

Benefits

  • Extended Communication Range: High power output facilitates longer transmission distances.
  • Improved Signal Quality: High gain and linearity contribute to enhanced signal fidelity.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Enhanced System Reliability: Rugged design ensures stable performance under adverse conditions.
  • Simplified Amplifier Design: Optimized for ease of integration into various amplifier topologies.

Additional Details

The PTFB182507DH is typically packaged for efficient heat dissipation, ensuring optimal thermal management during operation. Proper impedance matching and biasing are crucial for achieving the specified performance characteristics. The device is designed to operate at a specific voltage and current, and adhering to these parameters is essential for long-term reliability. The LDMOS technology provides a high breakdown voltage and excellent linearity, which are critical for high-performance RF amplifiers. Infineon provides detailed datasheets and application notes that outline the recommended operating conditions and design considerations for this transistor.

The transistor also features robust ESD protection to prevent damage during handling and assembly. It is designed to meet stringent industry standards for RF performance and reliability. By utilizing advanced thermal management techniques, the PTFB182507DH can operate reliably at high power levels without compromising performance or longevity. This makes it an ideal choice for demanding applications where reliability and performance are paramount. Always consult the latest datasheet from Infineon for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess