EN
  • EN
  • DE

PSB6970HLV1.3

Part No PSB6970HLV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC SW CTRLR TANTOS-OG LQFP-100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Purpose Ethernet Switch Controller
Number of Circuits 1
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package P/PG-LQFP-100
Win Source Part Number 210258-PSB6970HLV1.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSB6970HLV1.3 CAD Model

Description

The PSB 6970 HLV1.3, manufactured by Infineon Technologies, is a highly integrated single-chip solution designed for Gigabit Passive Optical Network (GPON) Optical Network Units (ONUs). It combines a high-performance network processor with a GPON Media Access Controller (MAC), enabling the development of cost-effective and feature-rich GPON ONUs.

Applications:

  • GPON Optical Network Units (ONUs)
  • Fiber-to-the-Home (FTTH) deployments
  • Triple-play services (voice, video, and data)
  • Residential gateways
  • Small and Medium Business (SMB) gateways

Features:

  • GPON MAC with support for ITU-T G.984.x standards
  • High-performance network processor
  • Integrated Gigabit Ethernet interfaces
  • Voice over IP (VoIP) support
  • Advanced Quality of Service (QoS) features
  • Hardware-based encryption and decryption
  • Extensive management and control interfaces

Benefits:

  • Reduced system cost due to high integration
  • Improved performance and scalability
  • Enhanced security features
  • Simplified software development
  • Faster time-to-market

Additional Details:

The PSB 6970 HLV1.3 offers a range of interfaces for connecting to external devices, including Ethernet ports for data connectivity and voice ports for VoIP services. It also supports various management protocols, allowing for remote configuration and monitoring. The chip includes hardware-based security features to protect against unauthorized access and data breaches. Its power consumption is optimized for energy-efficient operation. The specific clock speeds and memory configurations will depend on the exact implementation within the ONU. It adheres to relevant industry standards for GPON technology.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6886 $60.1974
22+ $5.4874 $120.7228
33+ $5.3165 $175.4445
45+ $5.1444 $231.4980
59+ $4.9734 $293.4306
78+ $4.4595 $347.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess