The PSB 2113HV1.1 is an ISDN D-channel controller manufactured by Infineon Technologies. It is designed to handle the signaling and control functions in ISDN (Integrated Services Digital Network) applications. This controller ensures reliable and efficient communication over the D-channel, which is used for signaling and control information in ISDN networks.
Applications:
- ISDN terminal equipment
- ISDN network interfaces
- Digital telephones
- ISDN cards for computers
Features:
- D-channel protocol handling: Manages the complexities of the ISDN D-channel protocol, ensuring reliable signaling and control.
- Integrated HDLC controller: Provides hardware support for High-Level Data Link Control (HDLC), a common protocol for data transmission.
- Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
- Flexible interface options: Offers various interface options for seamless integration into different system architectures.
- Support for multiple ISDN standards: Complies with relevant ISDN specifications, ensuring interoperability with other ISDN equipment.
Benefits:
- Reliable ISDN communication: Ensures accurate and efficient signaling and control, resulting in reliable ISDN communication.
- Simplified system design: The device simplifies system design by providing a complete D-channel control solution in a compact package.
- Reduced development time: The integrated HDLC controller and protocol handling capabilities reduce the development time for ISDN applications.
- Lower system cost: Integration of D-channel control functionality into a single chip reduces the need for external components, lowering overall system cost.
Technical Specifications:
The PSB 2113HV1.1 operates within a specific voltage range and supports various data rates as defined by ISDN standards. Detailed specifications can be found in the official Infineon Technologies datasheet for the PSB 2113HV1.1.
The PSB 2113HV1.1 is available in various package options to suit different mounting requirements. It is designed for reliable operation in a range of environmental conditions, making it suitable for both indoor and outdoor applications. Its robust design and comprehensive feature set make it a valuable component for ISDN-based communication systems.