The Winbond W9425G6JH-4 is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. It's designed for applications requiring fast data access and high bandwidth.
Applications
- Embedded systems requiring high memory bandwidth
- Graphics cards and integrated graphics solutions
- Gaming consoles
- Set-top boxes and media players
- Networking equipment (routers, switches)
- Industrial control systems
- Automotive infotainment systems
Features
- 256Mb (16M x 16) memory density
- DDR (Double Data Rate) interface for high-speed data transfer
- Clock frequency: Up to 250 MHz, resulting in a data rate of up to 500 Mbps
- Supply voltage: 1.8V
- Interface: Standard DDR SDRAM interface
- Package: FBGA (Fine-pitch Ball Grid Array) for efficient space utilization
- Internal pipelined operation for concurrent operations
- Auto precharge function for simplified memory management
- RoHS compliant
Benefits
- High bandwidth enables faster data processing
- Large capacity provides sufficient memory for various applications
- Low power consumption contributes to energy efficiency
- Compact package size saves board space
- Reliable performance due to Winbond's quality standards
- Cost-effective solution for high-performance memory
Additional Details
The W9425G6JH-4 utilizes a DDR architecture, transferring data on both the rising and falling edges of the clock signal to achieve high data transfer rates. The internal pipeline allows for concurrent operations, enhancing overall performance. The auto precharge feature simplifies memory management, and the FBGA package optimizes board space. It is vital to consult the device datasheet for specific timing parameters, operating conditions, and layout recommendations. The part number variations (e.g., JH-4) likely indicate different speed grades and timing specifications within the product family. This DDR SDRAM is designed to provide a balance of speed, capacity, and power efficiency for diverse applications.