EN
  • EN
  • DE

PMB7795HV1.3

Part No PMB7795HV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350508-PMB7795HV1.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7795HV1.3 CAD Model

Description

The PMB7795HV1.3, manufactured by Infineon Technologies, is a highly integrated radio frequency transceiver designed for various wireless communication applications. This component integrates essential functions for signal transmission and reception, contributing to reduced system size and cost. The transceiver supports a wide range of frequency bands and modulation schemes, making it suitable for diverse applications requiring reliable wireless connectivity.

Applications

  • Automotive radar systems: Used in advanced driver-assistance systems (ADAS) for object detection and collision avoidance.
  • Industrial IoT (IIoT) applications: Facilitates wireless communication for sensors and actuators in industrial automation systems.
  • Wireless sensor networks: Enables data transmission in environmental monitoring, smart agriculture, and building automation systems.
  • Short-range radar: Employed in applications like gesture recognition and presence detection.

Features

  • Highly integrated transceiver: Combines transmitter, receiver, and frequency synthesizer in a single chip.
  • Wide frequency range support: Operates across various frequency bands commonly used in wireless communication.
  • Programmable modulation schemes: Supports different modulation techniques for flexible application design.
  • Low power consumption: Optimizes energy efficiency for battery-powered devices.
  • Digital interface: Provides a standard digital interface for easy integration with microcontrollers and processors.

Benefits

  • Reduced system cost: Integration of multiple functions lowers the bill of materials and manufacturing expenses.
  • Compact design: Small form factor enables integration into space-constrained applications.
  • Improved performance: Optimized transceiver design enhances signal quality and communication range.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Faster time to market: Simplified integration reduces development time and accelerates product launch.

Additional Details

The PMB7795HV1.3 incorporates advanced features such as automatic gain control (AGC), frequency hopping, and channel selection. These features ensure robust and reliable communication even in challenging environments. The transceiver is designed to meet the stringent requirements of automotive and industrial applications, including wide temperature range and high ESD protection. Detailed technical specifications, including frequency range, output power, sensitivity, and data rate, can be found in the product datasheet provided by Infineon Technologies.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess