EN
  • EN
  • DE

PMB7725HV1.352

Part No PMB7725HV1.352
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350497-PMB7725HV1.352
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB7725HV1.352 CAD Model

Description

The PMB7725HV1.352 is a transceiver IC produced by Infineon Technologies, designed for integration into mobile devices to manage cellular communication. It handles the transmission and reception of radio frequency (RF) signals, a crucial function for any device that connects to cellular networks.

Applications:

  • Smartphones: A key component in smartphones, enabling voice and data communication over cellular networks.
  • Tablets with Cellular Capability: Enables tablets to connect to cellular networks for internet access and communication.
  • Mobile Hotspots: Used in mobile hotspots to provide cellular internet access to multiple devices.
  • IoT Devices: Integrated into various IoT devices for remote monitoring and data transmission.

Features:

  • Broadband Support: Supports a wide range of cellular frequency bands.
  • Integrated LNA: Features an integrated Low Noise Amplifier (LNA) to enhance signal reception.
  • Integrated PA: Includes an integrated Power Amplifier (PA) for efficient signal transmission.
  • Advanced Filtering: Implements advanced filtering techniques to minimize interference.
  • Digital Interface: Provides a digital interface for seamless integration with digital baseband processors.

Benefits:

  • Improved Signal Reception: Enhances signal reception in weak signal areas.
  • Efficient Power Consumption: Optimizes power consumption to extend battery life.
  • Reduced Interference: Minimizes interference for clearer communication.
  • Compact Design: Allows for smaller and more compact device designs.
  • Simplified System Design: Simplifies integration with digital baseband processors.

This transceiver offers a robust and efficient solution for cellular communication. The PMB7725HV1.352 incorporates advanced signal processing techniques to ensure optimal performance in challenging RF environments. It also features comprehensive power management capabilities to minimize power consumption and extend battery life. The integration of key RF components reduces the overall BOM (Bill of Materials) cost and simplifies the design process. Its support for various cellular standards makes it a versatile solution for global markets.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess