EN
  • EN
  • DE

MT18LSDT6472DG-133D1

Part No MT18LSDT6472DG-133D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 64Mx72 ECC REG [32Mx8]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952257-MT18LSDT6472DG-133D1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18LSDT6472DG-133D1 CAD Model

Description

The MT18LSDT6472DG-133D1 is a 512MB Synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This module is designed for a variety of computing applications requiring substantial memory capacity and reliable performance. It finds use in desktop computers, servers, networking equipment, and various embedded systems.

Applications:

  • Desktop Computers: Used as the main system memory.
  • Servers: Provides memory for server applications and operating systems.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Embedded Systems: Suitable for applications needing significant memory.

Features:

  • Capacity: 512MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 64Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Unbuffered: Data is directly transmitted to the memory controller.

Benefits:

  • Increased System Performance: Provides faster data access, improving overall system responsiveness.
  • Enhanced Multitasking: Allows the system to handle more applications and processes simultaneously without slowing down.
  • Improved Data Throughput: High-speed data transfer enables quicker loading and saving of files.
  • Reliable Operation: Designed for stability and data integrity in demanding computing environments.
  • Low Power Consumption: Operates at 3.3V, reducing power consumption and heat generation.

Additional Details:

The MT18LSDT6472DG-133D1 module is built with high-quality components to ensure reliability and longevity. It supports standard SDRAM features such as auto-refresh and self-refresh modes, which help maintain data integrity. The module is designed to be compliant with industry standards, ensuring compatibility with a wide range of systems. The 133MHz speed facilitates fast data transfer rates, making it appropriate for applications requiring high memory bandwidth. The unbuffered design contributes to lower latency, further improving performance. This SDRAM module is a cost-effective way to increase system memory capacity and improve overall computing performance.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess