The PMB6293A1/AX502 is a power management integrated circuit (PMIC) from Infineon Technologies. Functionally similar to the PMB6293A1, it is designed to efficiently manage power distribution and battery charging in portable electronic devices. This PMIC integrates multiple key functions, including battery charging, voltage regulation, and system power management, into a single package, improving overall system efficiency and reducing board space. The AX502 likely indicates a specific configuration or variant within the PMB6293A1 series.
Applications:
- Smartphones
- Tablets
- Portable Media Players
- GPS Navigation Devices
- Other battery-powered portable electronics
Features:
- Integrated Battery Charger: Supports lithium-ion (Li-Ion) and lithium-polymer (Li-Po) battery chemistries. Includes programmable charging parameters such as charging current and voltage.
- Multiple Voltage Regulators: Offers several low-dropout (LDO) regulators and DC-DC converters to provide stable power to various system components with differing voltage requirements.
- Power Path Management: Efficiently manages power flow between the battery, charger, and system load, optimizing battery life and system performance.
- I2C Interface: Provides a standard I2C serial interface for configuration and control of PMIC parameters.
- Protection Features: Incorporates over-voltage, over-current, and short-circuit protection to safeguard the battery and system components.
- Thermal Management: Includes thermal shutdown and thermal regulation features to prevent overheating and ensure reliable operation.
- Low Quiescent Current: Minimizes power consumption during standby or sleep modes.
Benefits:
- Extended Battery Life: The efficient power management and low quiescent current contribute to prolonged battery life in portable devices.
- Reduced System Size: Integration reduces the number of discrete components, enabling a smaller and more compact system design.
- Simplified Design: Simplifies power supply design by providing a comprehensive power management solution.
- Improved System Reliability: Comprehensive protection features enhance system reliability.
- Flexibility and Control: The I2C interface allows for flexible configuration and control, optimizing performance for specific applications.
Additional Details:
The PMB6293A1/AX502 operates within a defined voltage and temperature range. It is available in a compact package, such as a QFN (Quad Flat No-leads) package, to minimize board space. Specific electrical characteristics and performance metrics are detailed in the Infineon Technologies datasheet. This PMIC is suitable for meeting the stringent power management requirements of modern portable electronic devices.