EN
  • EN
  • DE

PTA1543-2010CIB203

Part No PTA1543-2010CIB203
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 20K OHM 0.05W TOP 15MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 20 kOhms
Power (Watts) 0.05W, 1/20W
Tolerance ±20%
Adjustment Type Top
Fader Type Standard
Travel Range 15mm
Size / Dimension Rectangular - 1.181" L x 0.354" W x 0.256" H (30.00mm x 9.00mm x 6.50mm)
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1573478-PTA1543-2010CIB203
Ultra Librarian 3D Model Ultra Librarian PTA1543-2010CIB203 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.5568
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.7408
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Adafruit Industries LLC
10 kOhms Through Hole Slide Potentiometer Top Adjustment Type
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 50K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess