EN
  • EN
  • DE

PMB2920S

Part No PMB2920S
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350236-PMB2920S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB2920S CAD Model

Description

The PMB2920S is a highly integrated RF transceiver from Infineon Technologies, designed for use in DECT (Digital Enhanced Cordless Telecommunications) applications. It integrates all the necessary building blocks for a complete DECT front-end solution, including the receiver, transmitter, and synthesizer. This high level of integration simplifies design and reduces the overall system cost.

Applications:

  • DECT base stations
  • DECT handsets
  • Cordless phones
  • Wireless voice communication systems

Features:

  • Fully integrated DECT RF transceiver
  • Supports DECT and DECT 6.0 standards
  • High sensitivity receiver
  • Low noise amplifier (LNA)
  • Integrated transmit power amplifier
  • Synthesizer with low phase noise
  • Integrated VCO (Voltage Controlled Oscillator)
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Low power consumption
  • Small package size

Benefits:

  • Reduced system cost due to high integration
  • Simplified design and faster time-to-market
  • Excellent RF performance
  • Low power consumption for extended battery life
  • Compact solution for space-constrained applications
  • Improved voice quality
  • Enhanced reliability

Additional Details:

The PMB2920S operates in the 1.88 - 1.90 GHz frequency band, which is the standard DECT frequency range. It supports GFSK (Gaussian Frequency Shift Keying) modulation, which is the modulation scheme used in DECT. The device is typically supplied in a small surface-mount package, making it easy to integrate into a variety of designs. It requires a supply voltage of typically 3.3V. The integrated LNA provides high sensitivity, enabling reliable communication even in weak signal environments. The integrated power amplifier delivers sufficient output power for robust transmission. The synthesizer is designed to provide a stable and accurate frequency source with low phase noise, ensuring high-quality voice communication. The AFC and AGC functions automatically compensate for frequency and signal strength variations, further improving the performance and reliability of the system. The device is designed for lead-free assembly.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess