The PMB2430SV1.2G is a highly integrated single-chip transceiver designed for DECT (Digital Enhanced Cordless Telecommunications) applications. Manufactured by Infineon Technologies, this transceiver offers a compact and cost-effective solution for cordless phones and other DECT-based devices. It integrates all essential functions for DECT RF transmission and reception, simplifying the design and reducing the overall component count.
Applications
- DECT Cordless Phones
- DECT Base Stations
- DECT Repeaters
- Wireless Headsets
- DECT-based Industrial Control Systems
Features
- Single-chip DECT transceiver
- Integrated RF front-end
- Low power consumption
- Supports DECT standards
- Digital baseband processing
- Automatic Gain Control (AGC)
- Frequency synthesizer
- Modulation and Demodulation
- RSSI (Received Signal Strength Indicator) output
- Small package size
Benefits
- Reduced system cost due to high integration
- Simplified design and faster time-to-market
- Extended battery life in cordless devices
- Improved RF performance and range
- Enhanced voice quality
- Robust communication in noisy environments
- Compliance with DECT standards ensures interoperability
- Compact solution for space-constrained applications
Additional Details
The PMB2430SV1.2G operates in the 1.88 GHz to 1.90 GHz frequency band, as specified by the DECT standard. It uses Gaussian Frequency Shift Keying (GFSK) modulation. The integrated Automatic Gain Control (AGC) ensures optimal signal levels for both transmission and reception, even in varying signal strength conditions. The device includes a digital baseband processor that handles channel selection, data formatting, and error correction. Its low power consumption is crucial for extending the battery life of portable DECT devices. The PMB2430SV1.2G's small package size allows for integration into compact cordless phone designs. It also features an RSSI output, which can be used for link quality monitoring and adaptive power control. The transceiver is designed to meet the stringent requirements of the DECT standard, ensuring reliable and high-quality voice communication.