EN
  • EN
  • DE

LM4910MA/NOPB

Part No LM4910MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .035W AB 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 35mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1054668-LM4910MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4910MA/NOPB CAD Model

Description

Introducing the LM4910MA/NOPB Audio Amplifier from Texas Instruments

The LM4910MA/NOPB is an innovative audio power amplifier designed by Texas Instruments, tailored to deliver high-quality sound in a portable and efficient package. This remarkable component is part of TI's Boomer® series, which is renowned for its ability to produce robust audio performance while meeting the low power demands of battery-operated devices.

Key Features

  • Output Power: The LM4910MA/NOPB delivers an impressive 35mW of continuous average power to a 32Ω load with 0.1% THD+N from a 3.3V power supply, making it an excellent choice for personal audio applications.
  • Ultra-Low Shutdown Current: It features an ultra-low shutdown current of 0.1nA, which greatly extends battery life, a critical factor for portable electronics.
  • No Output Coupling Capacitors: The amplifier's differential design eliminates the need for bulky output coupling capacitors, thus saving space and cost without compromising audio quality.
  • Surface-Mount Package: Housed in an 8-pin MSOP surface-mount package, the LM4910MA/NOPB is designed for space-saving applications, making it ideal for integration into compact electronic devices.

Applications

The LM4910MA/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile phones and PDAs
  • Portable media players
  • Laptop and notebook computers
  • Portable gaming devices

Technical Specifications

With a wide supply voltage range of 2.7V to 5.5V, the LM4910MA/NOPB can easily adapt to different power environments. Its low quiescent current of 6.7mA (typical) ensures minimal power consumption during operation. The amplifier also boasts a high power supply rejection ratio (PSRR) of 70dB at 217Hz, which reduces the need for regulated power supplies and simplifies circuit design.

The LM4910MA/NOPB stands out as a top-tier audio solution for designers looking to enhance the sound experience in their portable electronic devices. Its combination of power efficiency, space-saving design, and high-quality audio output makes it an excellent choice for a wide range of consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess