EN
  • EN
  • DE

PM4B01N1

Part No PM4B01N1
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+Rohs
Reference case TO-252
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 755667-PM4B01N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM4B01N1 CAD Model

Description

The PM4B01N1 is a P-Channel Enhancement Mode MOSFET manufactured by Infineon Technologies. It is designed for low-voltage applications requiring efficient power switching and low on-resistance.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power supplies and DC-DC converters for efficient power conversion.
  • Battery Management Systems: Found in battery chargers and protection circuits.
  • Level Shifting: Can be used for level shifting applications.

Features

  • P-Channel MOSFET: Allows for simpler gate drive circuitry in some applications compared to N-channel devices.
  • Enhancement Mode: Requires a negative gate-source voltage (VGS) to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching performance.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Simplified Gate Drive: P-channel configuration can simplify gate drive circuitry in certain applications.
  • Logic Level Compatibility: Allows for direct interfacing with logic circuits.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Reliable Performance: Provides stable and reliable switching performance.

Additional Details

Typical specifications for the PM4B01N1 MOSFET include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -4.7A (depending on package and operating conditions), and a typical RDS(on) value of around 50 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically around -1V to -3V. The device is commonly available in surface-mount packages such as PG-TSDSON-8. This MOSFET is designed for low-voltage operation and is typically used in portable devices and battery-powered applications. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess