EN
  • EN
  • DE
  • IT

XC18V04PC44I

Part No XC18V04PC44I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 3.3V 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Memory Size 4Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 728423-XC18V04PC44I
Popularity Medium
Supply and Demand Status Limited
Family Name XC18V04
Introduction Date January 05, 1999
ECCN 3A001.b.1.a
Country of Origin Philippines, Taiwan
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian XC18V04PC44I CAD Model

Description

The XC18V04PC44I is a memory configuration PROM for FPGAs from Xilinx.

  • Temperature Range: -40°C to 85°C
  • Package: 44-LCC (J-Lead)
  • Operating Supply Voltage: 3 V to 3.6 V
  • Memory Size: 4Mb
  • Programmable: In-system
  • Family: XC18V04
  • Applications: Integrated Circuits
  • Popularity: Medium
  • Supply and Demand: Limited
  • Status: Obsolete
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess