EN
  • EN
  • DE

PEF88102EV1.3-G

Part No PEF88102EV1.3-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description VINAX-AD2 CHIPSET / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 733360-PEF88102EV1.3-G
Ultra Librarian 3D Model Ultra Librarian PEF88102EV1.3-G CAD Model

Description

The PEF88102EV1.3-G is an integrated single-chip ADSL2+ front-end solution manufactured by Infineon Technologies. This device provides all the necessary analog functions for ADSL2+ modem applications, enabling high-speed data transmission over telephone lines. It integrates a line driver, receiver, and various control circuits to provide a complete analog front-end solution.

Applications:

  • ADSL2+ Modems: Used in residential and commercial ADSL2+ modem devices.
  • Routers: Integrated into routers to provide ADSL2+ connectivity.
  • Set-Top Boxes: Provides ADSL2+ connectivity for interactive TV and multimedia applications.
  • Voice over IP (VoIP) Gateways: Enables high-speed data transmission for VoIP services.

Features:

  • ADSL2+ Compliant: Supports ADSL2+ standards for high-speed data transmission.
  • Integrated Line Driver: Provides the necessary power to drive signals over telephone lines.
  • Integrated Receiver: Receives and processes incoming ADSL2+ signals.
  • Low Power Consumption: Minimizes energy usage in modem devices.
  • Adaptive Equalization: Compensates for signal impairments in the telephone line.
  • Digital Signal Processing (DSP): Integrates DSP functions for improved performance.

Benefits:

  • High-Speed Data Transmission: Enables fast and reliable data transfer over telephone lines.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Lower Power Consumption: Extends the operating life of modem devices.
  • Improved Signal Quality: Compensates for signal impairments, ensuring reliable data transmission.
  • Simplified System Design: Comprehensive feature set simplifies the design and development process.

Additional Details:

The PEF88102EV1.3-G operates within a specified voltage range and is designed to meet stringent industry standards for electromagnetic compatibility (EMC). Infineon provides detailed datasheets, application notes, and software drivers to support the development of ADSL2+ modem applications. The device integrates various protection circuits to prevent damage from overvoltage and electrostatic discharge (ESD). It also features diagnostic capabilities to monitor the performance of the ADSL2+ link. The package type is typically a QFP or LQFP for surface mount assembly.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess