EN
  • EN
  • DE

DS1866Z+T&R

Part No DS1866Z+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT TRIM LOG 2.7-5.5V 8-SOIC / Digital Potentiometer 10kOhm 8POS Volatile Log 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 8
Resistance (Ohms) 10k
Interface Parallel
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773169-DS1866Z+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1866
Introduction Date October 21, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1866Z+T&R CAD Model

Description

Product Overview: DS1866Z+T&R from Maxim Integrated

The DS1866Z+T&R is a versatile dual digital potentiometer integrated circuit designed and manufactured by Maxim Integrated. This compact and efficient device is a perfect solution for applications requiring variable resistance settings controlled digitally. It is commonly used in adjusting volume, brightness, or contrast settings in various electronic devices, or for calibrating and tuning circuits without the need for manual potentiometer adjustments.

Key Features

  • Dual Potentiometer: The DS1866Z+T&R features two potentiometers in one IC, providing a convenient dual-channel solution for designers.
  • Resistance Range: It offers a wide range of resistance values, making it adaptable for numerous applications.
  • Non-Volatile Memory: The device includes non-volatile (NV) memory that retains the potentiometer settings even when the power is turned off, ensuring persistent performance across power cycles.
  • Easy Programmability: Users can program the resistance settings through a simple digital interface, which simplifies the design process and provides precise control.
  • Compact Package: The DS1866Z+T&R comes in a small-outline package, making it ideal for space-constrained applications.

Applications

The DS1866Z+T&R is designed to meet the needs of a diverse range of applications. Its primary uses include:

  • Automated product calibration
  • Volume control in audio systems
  • Brightness or contrast adjustments in displays
  • Adjustable power supplies
  • Feedback systems requiring precise and repeatable adjustments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1866Z+T&R is no exception. It is built to high standards, ensuring reliability and performance in demanding environments. The device is also lead-free and RoHS compliant, reflecting Maxim Integrated's dedication to environmental responsibility.

Ordering Information

The DS1866Z+T&R is available in tape and reel (T&R) packaging, facilitating the ease of integration into automated manufacturing processes. This packaging option is ideal for high-volume production, providing efficiencies in both cost and time.

In summary, the DS1866Z+T&R from Maxim Integrated is a high-quality, dual-channel digital potentiometer that offers designers a flexible and reliable solution for digitally controlled resistance applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess