EN
  • EN
  • DE

PEF82912V1.4

Part No PEF82912V1.4
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 711648-PEF82912V1.4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEF82912V1.4 CAD Model

Description

The PEF82912V1.4 is an xDSL (Digital Subscriber Line) chip manufactured by Infineon Technologies. It's a highly integrated solution designed for high-speed data transmission over telephone lines. This chip is typically used in modems and routers to provide internet access.

Applications:

  • ADSL/ADSL2/ADSL2+ modems
  • Routers
  • Gateways
  • Voice over IP (VoIP) equipment
  • Network interface cards (NICs)
  • Set-top boxes

Features:

  • Support for various xDSL standards (ADSL, ADSL2, ADSL2+)
  • Integrated line driver
  • Digital signal processing (DSP) capabilities
  • Low power consumption
  • Multiple interface options (e.g., Ethernet, USB)
  • Advanced error correction

Benefits:

  • High-speed internet access: Enables fast and reliable internet connectivity over existing telephone lines.
  • Wide compatibility: Supports multiple xDSL standards, ensuring interoperability with various service providers.
  • Reduced system cost: Integrated line driver minimizes the need for external components, lowering overall system cost.
  • Energy efficiency: Low power consumption reduces energy consumption and heat dissipation.
  • Flexible connectivity: Multiple interface options allow for easy integration with various host systems.

Technical Specifications:

The PEF82912V1.4 supports various ADSL standards, including ADSL, ADSL2, and ADSL2+, enabling data rates up to 24 Mbps downstream. It typically operates on a single 3.3V or 1.8V power supply, depending on the specific configuration. It has an integrated line driver, eliminating the need for an external driver in many applications. The package is usually a BGA (Ball Grid Array) or similar, allowing for high-density board assembly. It includes advanced error correction mechanisms to ensure reliable data transmission even in noisy environments. The operating temperature ranges from -40°C to +85°C.

The Infineon PEF82912V1.4 is a comprehensive xDSL solution that provides high-speed internet access over telephone lines. Its integration, compatibility, and power efficiency make it a popular choice for modems, routers, and other networking devices.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess