EN
  • EN
  • DE

PEF55204EV1.2

Part No PEF55204EV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346924-PEF55204EV1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEF55204EV1.2 CAD Model

Description

The PEF55204EV1.2, manufactured by Infineon Technologies, is a single-channel integrated circuit designed for Subscriber Line Interface Card (SLIC) applications. It is primarily used in telecommunications equipment to interface analog telephone lines with digital systems. This IC provides the necessary functions for battery feed, ringing, and supervision, ensuring reliable voice communication in various network environments.

Applications:

  • Central Office (CO) Line Cards
  • Private Branch Exchange (PBX) Systems
  • Voice over IP (VoIP) Gateways
  • Integrated Access Devices (IADs)
  • Computer Telephony Integration (CTI) Systems

Features:

  • Integrated SLIC functionality
  • Low power consumption
  • Programmable parameters for flexible configuration
  • Built-in protection mechanisms against voltage surges
  • Compliance with industry telecommunications standards

Benefits:

  • Cost-effective solution for analog line interfacing
  • Simplified board design and reduced component count
  • Improved system reliability due to integrated protection features
  • Enhanced voice quality through optimized line conditions
  • Adaptable to various network environments due to programmable parameters

Additional Details:

The PEF55204EV1.2 integrates all the essential functions of a Subscriber Line Interface Circuit (SLIC) into a single chip, reducing the complexity and cost of telecom equipment. It supports various operating modes and programmable parameters, allowing it to be tailored to specific application requirements. The integrated protection features ensure robustness against voltage surges and other electrical disturbances, enhancing the reliability of the overall system. This IC is designed to comply with international telecommunications standards, ensuring compatibility with different network infrastructures. The low power consumption makes it suitable for energy-efficient applications, aligning with the growing emphasis on sustainable technology solutions. Infineon provides comprehensive documentation and support for the PEF55204 family, assisting designers in integrating it into their systems effectively. Its compact design also contributes to reducing the overall footprint of the equipment, making it ideal for space-constrained applications.

The PEF55204EV1.2 is widely used in various telecommunications systems, providing a reliable and cost-effective solution for interfacing analog telephone lines with digital networks. Its versatile feature set and robust performance make it a valuable component for manufacturers seeking to develop high-quality telecom equipment.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess