EN
  • EN
  • DE

PEB3320EV1.4

Part No PEB3320EV1.4
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346758-PEB3320EV1.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB3320EV1.4 CAD Model

Description

The PEB3320EV1.4, manufactured by Infineon Technologies, is a single-chip Ethernet controller designed for embedded systems. It facilitates the implementation of Ethernet connectivity in various industrial and consumer applications, enabling seamless communication and data transfer over Ethernet networks. This controller integrates essential functions like MAC (Media Access Control) and PHY (Physical Layer) into a single chip, reducing the overall system complexity and cost.

Applications:

  • Industrial automation systems requiring Ethernet connectivity for remote monitoring and control.
  • Networked printers and scanners for high-speed data transfer.
  • Embedded web servers for remote access and management of devices.
  • IP phones and VoIP (Voice over Internet Protocol) devices for voice communication over Ethernet networks.
  • Home automation systems for controlling and monitoring various devices via Ethernet.

Features:

  • Integrated MAC and PHY layers for simplified Ethernet implementation.
  • Support for 10/100 Mbps Ethernet speeds for versatile network compatibility.
  • MII (Media Independent Interface) for flexible connection to external PHYs.
  • RMII (Reduced Media Independent Interface) for lower pin count and cost-effective design.
  • Hardware TCP/IP acceleration to offload processing from the host CPU.
  • Built-in DMA (Direct Memory Access) controller for efficient data transfer.
  • Support for various network protocols such as TCP, UDP, IP, and ICMP.
  • Low power consumption for energy-efficient applications.
  • Small form factor for space-constrained designs.

Benefits:

  • Reduced system cost and complexity due to integrated MAC and PHY.
  • Improved performance through hardware TCP/IP acceleration and DMA.
  • Flexible connectivity options with MII and RMII interfaces.
  • Lower power consumption for energy-sensitive applications.
  • Faster time-to-market due to simplified design and integration.
  • Enhanced network reliability with built-in error detection and correction mechanisms.

Additional Details:

The PEB3320EV1.4 typically operates from a 3.3V power supply. It supports various operating modes, including full-duplex and half-duplex, with automatic negotiation for optimal network performance. The device includes a comprehensive set of registers for configuration and control, allowing developers to tailor the Ethernet controller to specific application requirements. It is commonly available in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for easy surface mount assembly.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess