EN
  • EN
  • DE

PEB2055N

Part No PEB2055N
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346662-PEB2055N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2055N CAD Model

Description

The PEB2055N, produced by Infineon Technologies, is an ISDN S/T Interface Transceiver. It’s designed to facilitate the connection between ISDN (Integrated Services Digital Network) devices and the ISDN network, providing reliable data transmission and communication.

Applications:

  • ISDN Telephones: The transceiver is used in ISDN telephones for physical layer connectivity.
  • ISDN Terminal Adapters: It's implemented in terminal adapters to enable non-ISDN devices to connect to ISDN networks.
  • ISDN Routers: The transceiver is incorporated into ISDN routers for reliable network connectivity.
  • PBX Systems: Integrated in PBX systems to provide ISDN connectivity for internal extensions.
  • Data Communication Equipment: Used in various data communication equipment that requires ISDN connectivity.

Features:

  • S/T Interface: Offers a standard S/T interface for connecting ISDN devices to the network.
  • Line Driver and Receiver: Includes line drivers and receivers for reliable signal transmission and reception.
  • Adaptive Equalization: Provides adaptive equalization to compensate for signal degradation over long cable lengths.
  • Clock Recovery: Incorporates clock recovery for accurate data transmission and synchronization.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.

Benefits:

  • Reliable ISDN Connectivity: Ensures reliable connectivity between ISDN devices and the network.
  • Improved Signal Quality: Enhances signal quality through adaptive equalization, minimizing signal degradation.
  • Extended Transmission Range: Increases the transmission range over ISDN lines.
  • Energy Efficiency: Reduces power consumption, making it ideal for energy-sensitive applications.
  • Standard Interface: Provides a standard S/T interface for easy integration into ISDN devices.

Additional Details:

The PEB2055N is designed to ensure efficient and reliable communication over ISDN networks. It handles the physical layer protocols, including line driving, receiving, and clock recovery. The adaptive equalization feature ensures high-quality data transmission, even over extended cable lengths. Its low power consumption and standard interface make it a versatile solution for various ISDN applications. The transceiver offers robust connectivity, optimizing network performance and guaranteeing consistent data transmission for ISDN devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess