EN
  • EN
  • DE

W83L951ADG-A

Part No W83L951ADG-A
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410300-W83L951ADG-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L951ADG-A CAD Model

Description

The Winbond W83L951ADG-A is a Super I/O controller, similar to the W83L951ADG. Super I/O controllers are designed to manage and control slower peripheral devices in a computer system. The "-A" likely indicates a revision or slightly modified version of the original W83L951ADG.

Applications

  • Motherboards in desktop computers, especially those supporting legacy devices
  • Embedded systems needing serial, parallel, or floppy disk interfaces
  • Industrial control systems
  • Legacy peripheral device management

Features

  • Floppy Disk Controller (FDC): Supports connections to floppy disk drives.
  • Parallel Port (LPT): Provides a parallel interface for printers and other parallel devices.
  • Serial Ports (UARTs): Includes multiple UARTs for serial communication, often used for debugging.
  • Infrared (IrDA) Controller: Supports infrared data transfer.
  • Keyboard and Mouse Controller: Manages PS/2 keyboard and mouse input.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.

Benefits

  • Integration: Combines multiple peripheral controllers into a single chip, reducing board space and cost.
  • Legacy Device Support: Allows connection of older devices that may not be supported by newer chipsets.
  • System Health Monitoring: Provides critical system monitoring capabilities to prevent hardware failures.
  • Streamlined Design: Simplifies motherboard design by consolidating I/O functions.

Additional Details

The W83L951ADG-A connects to the system via the LPC bus. Its functionalities are configurable through registers accessible by the BIOS or operating system. The datasheet would provide precise details on the number of serial ports, supported baud rates, temperature ranges, and power consumption. It's typically packaged in a QFP or similar surface-mount package. Given its function, the 'A' revision may include bug fixes, improved power efficiency, or slightly enhanced monitoring capabilities compared to the base W83L951ADG model. The device is essential in providing a bridge between older peripherals and modern computing systems, particularly in industrial and embedded applications where legacy compatibility is crucial.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess