EN
  • EN
  • DE

PBL40171/4GML

Part No PBL40171/4GML
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983111-PBL40171/4GML
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL40171/4GML CAD Model

Description

The PBL40171/4GML is a Power Line Communication (PLC) modem IC manufactured by Infineon Technologies. This IC is designed to enable data communication over existing power lines, eliminating the need for dedicated communication cables. It supports various communication protocols and standards, making it suitable for smart grid, industrial automation, and home automation applications.

Applications

  • Smart Grid: Used in smart meters, grid monitoring devices, and distribution automation systems for two-way communication over power lines.
  • Industrial Automation: Employed in industrial control systems for data exchange between sensors, actuators, and controllers.
  • Home Automation: Integrated into smart home devices for remote control and monitoring of lighting, appliances, and security systems.
  • Electric Vehicle Charging: Facilitates communication between electric vehicles and charging stations for smart charging management.
  • Street Lighting: Used in intelligent street lighting systems for remote monitoring and control.

Features

  • Power Line Communication (PLC) Modem: Enables data communication over existing power lines.
  • Multiple Protocol Support: Supports various PLC protocols and standards.
  • Integrated Transceiver: Includes a transceiver for transmitting and receiving data over power lines.
  • Error Correction: Incorporates error correction mechanisms for reliable data transmission.
  • Security Features: Provides security features to protect against unauthorized access and data tampering.
  • Low Power Consumption: Designed for efficient power usage in power line communication applications.

Benefits

  • Cost-Effective Communication: Reduces the need for dedicated communication cables, lowering installation costs.
  • Reliable Data Transmission: Ensures reliable data transmission over power lines with error correction mechanisms.
  • Secure Communication: Protects against unauthorized access and data tampering with security features.
  • Efficient Power Usage: Minimizes power consumption in power line communication applications.
  • Versatile Applications: Supports a wide range of applications, including smart grid, industrial automation, and home automation.
  • Simplified Integration: Simplifies integration into existing systems with its compact design and comprehensive features.

Additional Details

The PBL40171/4GML typically operates in the frequency band specified by the relevant PLC standard (e.g., CENELEC, FCC). It includes interfaces such as UART, SPI, and I2C for communication with microcontrollers and other devices. The data rate depends on the specific protocol used and the power line conditions. Security features may include encryption algorithms and authentication mechanisms. The IC's power consumption is typically in the range of a few hundred milliwatts, but this varies depending on the operating mode. Proper filtering and impedance matching are crucial for optimal performance on power lines. Refer to the manufacturer's datasheet for detailed specifications, application notes, and design recommendations. Ensure compliance with local regulations and standards for power line communication. The package type is often a QFN or similar small form factor for surface mount assembly.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess