EN
  • EN
  • DE

KTY11-5

Part No KTY11-5
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1.97K OHM 3% TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features PTC Thermistor 1.97 kOhms TO-226-2, TO-92-2 (TO-226AC)
Manufacturer Infineon Technologies
Package Bulk
Part Status Obsolete
Operating Temperature Range -50°C ~ 150°C
Mounting Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Case / Package TO-92MINI
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number KTY115X, SP000011496
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922563-KTY11-5
Ultra Librarian 3D Model Ultra Librarian KTY11-5 CAD Model

Description

The KTY11-5 is a PTC thermistor manufactured by Infineon Technologies.

  • Product Name: KTY11-5
  • Manufacturer: Infineon Technologies
  • Type: PTC Thermistor
  • Operating Temperature Range: -50°C to 150°C
  • Resistance: 1.97 kOhms
  • Package: TO-226-2, TO-92-2 (TO-226AC)
  • Mounting: Through-Hole
  • Category: Sensors
  • Case/Package: TO-92MINI
  • Supply and Demand: Balanced
  • Quantity per Package: 1000
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8533.40.8070
  • Other Part Numbers: KTY115X and SP000011496

You May Also Be Interested in

Murata Electronics North America
Lowest to $1.8030
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $1.4980
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess