EN
  • EN
  • DE

PRF21BD471QB1RA

Part No PRF21BD471QB1RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Description contactless operation provides noiseless operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351727-PRF21BD471QB1RA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BD471QB1RA CAD Model

Description

The PRF21BD471QB1RA is a ceramic capacitor manufactured by Murata Electronics North America and is designed for general-purpose applications requiring stable and reliable capacitance. These capacitors are commonly used in electronic circuits for decoupling, bypassing, filtering, and timing.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation where stable performance is needed.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics for reliable operation under varying temperature and voltage conditions.
  • Telecommunications: Incorporated in communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Commonly used as filtering components in power supplies to reduce noise and ripple.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in a variety of electronic circuits.
  • Reduced Noise and Ripple: Filters out unwanted noise and ripple in power supply applications.
  • Increased Circuit Efficiency: Minimizes power dissipation due to low ESR.
  • Space Saving: Compact size enables high-density mounting, reducing overall circuit board size.
  • Long-Term Reliability: Ensures reliable operation over an extended period.

Additional Details:

For specific electrical characteristics such as capacitance value, voltage rating, and temperature coefficient, it is essential to consult the manufacturer's datasheet for the PRF21BD471QB1RA. The datasheet provides comprehensive details, including capacitance tolerance, operating temperature range, and other relevant parameters required for proper circuit design. The Murata PRF series is known for its reliability and stable performance in general-purpose applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
lead is not contained in the terminations
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
Murata Electronics North America
Lowest to $0.2896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1245 $63.8715
16+ $7.4867 $119.7872
24+ $7.2522 $174.0528
33+ $7.0189 $231.6237
43+ $6.7845 $291.7335
57+ $6.0834 $346.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess