EN
  • EN
  • DE

IRSM836-025MA

Part No IRSM836-025MA
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description Integrated Power Module for Small Appliance Motor Drive Applications | IC MTR DRIVER 13.5V-16.5V 36PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Motor Type - AC, DC AC, Synchronous
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology UMOS
Applications Appliance
Output Current 2A
Supply Voltage (V) 13.5V ~ 16.5V
Load Voltage (V) 400V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 36-PowerVQFN
Supplier Device Package 36-PQFN (12x12)
Family Part Number IRSM836-025
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1188827-IRSM836-025MA
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRSM836-025MA CAD Model

Description

The Infineon Technologies IRSM836-025MA is an electronic component.

  • Technology: UMOS
  • Function: Driver - Fully Integrated, Control and Power Stage
  • Interface: Parallel
  • Output Configuration: Half Bridge (3)
  • Output Current: 2A
  • Motor Type: AC, Synchronous
  • Package: 36-PQFN (12x12)
  • Category: Integrated Circuits
  • Popularity: Medium
  • Family Part Number: IRSM836-025
  • Manufacturer Pack Quantity: 800
  • MSL Level: 3 (168 Hours)
  • Supply Voltage (V): 13.5V ~ 16.5V
  • Load Voltage (V): 400V (Maximum)

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Allegro MicroSystems, LLC
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0523 $54.4707
21+ $4.9660 $104.2860
32+ $4.8109 $153.9488
43+ $4.6557 $200.1951
56+ $4.5005 $252.0280
75+ $4.0349 $302.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess