EN
  • EN
  • DE

S9KEAZN32AVLCR

Part No S9KEAZN32AVLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9KEAZN32
Other Names 568-S9KEAZN32AVLCRTR,935320572528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264115-S9KEAZN32AVLCR
Ultra Librarian 3D Model Ultra Librarian S9KEAZN32AVLCR CAD Model

Description

The NXP S9KEAZN32AVLCR is a versatile and powerful microcontroller designed for automotive and industrial applications requiring robust operation and a range of connectivity options. This microcontroller is part of the Kinetis EA series, which is known for its exceptional performance, energy efficiency, and reliability.

Key Features

  • Core: The S9KEAZN32AVLCR is built around an ARM Cortex-M0+ core, which operates at up to 48 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, suitable for handling complex code and data buffering requirements.
  • Communication Interfaces: The microcontroller includes a range of communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it highly adaptable for various communication protocols used in automotive networks.
  • I/O Ports: It offers multiple general-purpose input/output (GPIO) ports, enabling it to interface with sensors, actuators, and other peripherals.
  • Analog Features: The device has an array of analog components, including an ADC (Analog-to-Digital Converter) and analog comparators, which are crucial for processing and comparing analog signals.
  • Timers: It is equipped with multiple timers, including an RTI (Real-Time Interrupt) timer and PWM (Pulse Width Modulation) timers, which are essential for precise timing and control applications.
  • Temperature Range: The S9KEAZN32AVLCR operates within an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.
  • Packages: Available in a compact 48-pin LQFP package, the microcontroller is designed for space-constrained applications.

Applications

The NXP S9KEAZN32AVLCR is ideal for a wide array of applications, including but not limited to body electronics, sensor fusion, motor control, and various control system modules. Its robust feature set enables developers to create sophisticated systems that require real-time performance, connectivity, and minimal power consumption.

Conclusion

With its advanced features and flexible interface options, the NXP S9KEAZN32AVLCR microcontroller is a top choice for engineers looking to develop high-performance, reliable, and efficient systems for the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8025 $58.8525
51+ $2.2995 $117.2745
78+ $2.2277 $173.7606
108+ $2.1558 $232.8264
139+ $2.0840 $289.6760
186+ $1.8683 $347.5038
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess