EN
  • EN
  • DE

IRS2580DSPBF

Part No IRS2580DSPBF
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 8SOIC / “COMBO8” PFC + HALF-BRIDGE BALLAST IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Tube
Part Status Obsolete (End Of Life)
Mode Continuous Conduction (CCM)
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series IRS2580DSPBF
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811080-IRS2580DSPBF
Ultra Librarian 3D Model Ultra Librarian IRS2580DSPBF CAD Model

Description

The IRS2580DSPBF is a high voltage, half-bridge gate driver IC manufactured by Infineon Technologies. This IC is designed to drive high-side and low-side N-channel MOSFETs in half-bridge configurations. It features a wide range of protection features and is ideal for various power supply and motor control applications.

Applications

  • Half-bridge power supplies
  • Electronic ballasts
  • LED lighting drivers
  • Motor control systems
  • Induction heating

Features

  • High voltage half-bridge gate driver
  • Drives high-side and low-side N-channel MOSFETs
  • Operating voltage up to 600V
  • Integrated bootstrap diode
  • Programmable dead-time
  • Over-current protection
  • Over-voltage protection
  • Under-voltage lockout (UVLO)
  • Shutdown function

Benefits

  • Simplifies half-bridge power supply design
  • Protects MOSFETs from damage
  • Improves system efficiency
  • Reduces component count
  • Enhances system reliability

Additional Details

The IRS2580DSPBF is designed with advanced features to ensure robust and reliable operation. The integrated bootstrap diode eliminates the need for an external diode, reducing component count and simplifying the circuit design. The programmable dead-time allows the designer to optimize the switching performance and minimize losses. Over-current and over-voltage protection features protect the MOSFETs from damage due to excessive current or voltage. The under-voltage lockout (UVLO) function prevents the MOSFETs from operating at low voltage, ensuring reliable startup and shutdown. The shutdown function allows the device to be turned off externally, reducing power consumption in standby mode. The IRS2580DSPBF is available in a DIP or SOIC package. Detailed specifications, including voltage and current ratings, switching characteristics, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6899 $59.1778
53+ $2.2071 $116.9763
82+ $2.1381 $175.3242
112+ $2.0691 $231.7392
145+ $2.0002 $290.0290
194+ $1.7933 $347.9002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess