EN
  • EN
  • DE

DS26C31ME/883Q

Part No DS26C31ME/883Q
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019395-DS26C31ME/883Q
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26C31ME/883Q CAD Model

Description

The DS26C31ME/883Q is a quad differential line driver manufactured by Rochester Electronics. This device is designed to meet the requirements of military and aerospace applications, offering high reliability and performance over a wide temperature range. It is specifically designed for balanced and unbalanced transmission lines and meets or exceeds the requirements of ANSI Standard EIA/TIA-422-B and ITU Recommendation V.11.

Applications

  • Military communication systems
  • Aerospace data transmission
  • High-reliability industrial networks
  • Differential data transmission
  • Balanced line drivers

Features

  • Quad differential line driver
  • Meets EIA/TIA-422-B and ITU V.11 standards
  • High output drive capability
  • Wide common-mode output voltage range
  • Operation from a single 5V supply
  • Military temperature range operation

Benefits

  • Ensures reliable data transmission in harsh environments
  • Compliant with industry standards for interoperability
  • Provides robust signal driving capability
  • Minimizes signal distortion and noise
  • Simplifies power supply requirements

Additional Details

The DS26C31ME/883Q features separate enable inputs for each driver pair, allowing for flexible control of the outputs. The device's high output drive capability ensures that signals are transmitted cleanly over long distances or through noisy environments. The wide common-mode output voltage range enhances its compatibility with various receiver types. The /883Q designation indicates that the device is manufactured to meet stringent military standards, including enhanced testing and quality control procedures. This line driver is a critical component in systems where data integrity and reliability are paramount. Due to its mature design and military-grade qualification, it is often used in legacy systems and applications where long-term availability is essential.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Lowest to $0.2747
TDK Corporation
Lowest to $0.0159
Kemet
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess