EN
  • EN
  • DE

IRS2548DSPBF

Part No IRS2548DSPBF
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 46.5KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Continuous Conduction (CCM) 42.5kHz ~ 46.5kHz 14-SOIC
Manufacturer Infineon Technologies
Package Tube
Operating Temperature Range -25°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name IRS2548DSPBF
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1980
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875290-IRS2548DSPBF
Ultra Librarian 3D Model Ultra Librarian IRS2548DSPBF CAD Model

Description

The Infineon Technologies IRS2548DSPBF is a discontinued PFC IC continuous conduction (CCM) 42.5kHz ~ 46.5kHz 14-SOIC.

  • Type: PFC IC continuous conduction (CCM)
  • Frequency: 42.5kHz ~ 46.5kHz
  • Package: 14-SOIC
  • Status: Discontinued
  • Popularity: Medium
  • Supply and Demand: Limited
  • Package Type: Tube
  • Quantity per Package: 1980
  • MSL Level: 2 (1 year)
  • Category: Integrated circuits (ICs)
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8257 $61.2112
37+ $3.1391 $116.1467
57+ $3.0410 $173.3370
79+ $2.9429 $232.4891
102+ $2.8448 $290.1696
136+ $2.5505 $346.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess