EN
  • EN
  • DE

GTL2008PW,118

Part No GTL2008PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR GTL-LVTTL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 12
Input Signal GTL, LVTTL
Output Signal LVTTL, GTL
Output Type Open Drain, Tri-State
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 118814-GTL2008PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2008PW,118 CAD Model

Description

Product Overview: GTL2008PW,118

The GTL2008PW,118 is a high-performance, 8-bit bidirectional translator from NXP Semiconductors, designed to facilitate communication between devices operating at different voltage levels. Renowned for its versatility and efficiency, this component is an essential building block in mixed-voltage digital systems, making it suitable for a wide range of applications in the computing, consumer electronics, and automotive industries.

Key Features

  • Voltage Level Translation: The GTL2008PW,118 is capable of translating signals between lower and higher voltage domains, allowing devices with different I/O voltage levels to communicate seamlessly.
  • 8-Bit Bidirectional Interface: This device features an 8-bit bidirectional data bus, making it ideal for parallel data transfer applications.
  • Low Standby Current: Energy efficiency is a hallmark of the GTL2008PW,118, which boasts a low standby current, contributing to power-saving in systems.
  • Control Inputs: The translator comes with control inputs for enabling the translation and for controlling the bus hold function.
  • Robust Protection: Integrated input and output clamp circuits provide protection against overvoltage, ensuring the device's reliability and longevity.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for various environments.

Applications

The GTL2008PW,118 is widely used in applications that require voltage level translation, such as interfacing between microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels. Its applications include:

  • Server and Workstation Systems
  • Embedded Computing
  • Consumer Electronics
  • Automotive Control Units
  • Communication Infrastructure

Package and Quality

The GTL2008PW,118 comes in a TSSOP20 package, which is designed for space-saving on PCBs. NXP's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7902 $80.3706
6+ $21.9820 $131.8920
9+ $21.2947 $191.6523
12+ $20.6087 $247.3044
15+ $19.9214 $298.8210
20+ $17.8609 $357.2180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess