EN
  • EN
  • DE

IR3566BMFC05TRP

Part No IR3566BMFC05TRP
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982285-IR3566BMFC05TRP
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR3566BMFC05TRP CAD Model

Description

The IR3566BMFC05TRP is a multi-phase synchronous buck regulator controller from Infineon Technologies, designed for high-performance CPU and GPU power delivery. It is a highly flexible and efficient solution for providing precise voltage regulation in demanding applications. The controller supports up to 6 phases, enabling high current delivery with excellent transient response.

Applications:

  • High-end desktop CPUs
  • Gaming laptops
  • High-performance graphics cards (GPUs)
  • Server motherboards
  • VRMs (Voltage Regulator Modules)

Features:

  • Multi-Phase Operation: Supports up to 6 phases for high current delivery and improved transient response.
  • Adaptive Transient Response (ATR): Optimizes the transient response based on load conditions.
  • Programmable Switching Frequency: Allows for optimization of efficiency and transient response.
  • Voltage Positioning: Improves transient response and reduces output capacitance requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overtemperature Protection (OTP): Shuts down the regulator in case of overheating to prevent damage.
  • Remote Voltage Sensing: Compensates for voltage drops across PCB traces for improved accuracy.
  • Digital Interface: Allows for programming and monitoring of regulator parameters.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Precise Voltage Regulation: Ensures stable and accurate output voltage, crucial for sensitive applications.
  • Excellent Transient Response: Minimizes voltage droop during load transients, ensuring stable operation.
  • Robust Protection Features: Protects the regulator and load from damage due to overcurrent and overtemperature conditions.
  • Flexibility: Programmable parameters allow for customization to meet specific application requirements.

Additional Details:

The IR3566BMFC05TRP operates with an input voltage range typically from 5V to 12V and provides an adjustable output voltage. It is designed to drive external MOSFETs, allowing for optimization of efficiency and power handling capability. The device is available in a QFN package, offering a compact footprint and excellent thermal performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess