EN
  • EN
  • DE

IR3556MTRPBF

Part No IR3556MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER GATE 50A PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters, Voltage Regulators
Load Type Inductive
Channel Output Current 50A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.5 V to 15 V
Features Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 30-PQFN (6x6)
Win Source Part Number 1046284-IR3556MTRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3556MTRPBF CAD Model

Description

The Infineon Technologies IR3556MTRPBF is a synchronous buck converter voltage regulator that is designed for use in a variety of applications.

  • Features: Diode Emulation, Status Flag
  • Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
  • Voltage Load Range: 4.5 V to 15 V
  • Load Type: Inductive
  • Channel Output Current: 50A
  • Mounting Type: SMD (SMT)
  • Category: Integrated Circuits
  • Status: Active
  • Package: 30-PQFN (6x6)
  • Supply Voltage Range: 4.5 V to 7 V
  • Supply and Demand: Balanced

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1614 $55.4526
20+ $5.0555 $101.1100
31+ $4.8975 $151.8225
43+ $4.7395 $203.7985
55+ $4.5816 $251.9880
74+ $4.1076 $303.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess