EN
  • EN
  • DE

IR3504MTRPBF

Part No IR3504MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC CTRL XPHASE3 SVID 32-MLPQ / Processor PMIC 32-MLPQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Infineon Technologies
Series XPhase3™
Package Tape & Reel (TR)
Applications Processor
Current - Supply 10mA
Voltage - Supply 4.75V ~ 7.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-MLPQ (5x5)
Base Product Number IR3504M
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names IR3504MPBF-ND,IR3504MPBF,SP001528484
Standard Package 3,000
Win Source Part Number 1065429-IR3504MTRPBF
Ultra Librarian 3D Model Ultra Librarian IR3504MTRPBF CAD Model

Description

The Infineon Technologies IR3504MTRPBF is an integrated circuit that belongs to the PMIC - Power Management - Specialized category of electronic components.

  • Series: XPhase3™
  • Application: Designed for use with processors
  • Current Supply: 10mA
  • Voltage Supply: 4.75V ~ 7.5V
  • Temperature Range: 0°C ~ 100°C
  • Applications: An excellent choice for use in a variety of electronic devices

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess