The Infineon Technologies electronic component with Win Source Part Number 1186655-IR21814S is an integrated circuit in the PMIC - Power Distribution Switches, Load Drivers family.
- The supply and demand status is: limited and the manufacturer homepage is www.irf.com.
- This product is: mounted on a 14-SOIC package and is obsolete.
- It has: two independent channels and a driven configuration of Half-Bridge.
- The input type is: non-inverting and the gate type is IGBT, N-Channel MOSFET.
- The logic voltage - VIL, VIH is: 0.8V, 2.7V.
- The current - peak output (source, sink) is: 1.9A, 2.3A.
- The high side voltage - max (bootstrap) is: 600V.
- The rise/fall time is: 40ns, 20ns.